Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5.5V
5V (Max)
Voltage - Breakdown (Min)
7V
6V
Voltage - Clamping (Max) @ Ipp
-
11V
Current - Peak Pulse (10/1000µs)
-
1A (8/20?s)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
7pF @ 1GHz
2.5pF @ 1MHz
Operating Temperature
150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0201 (0603 Metric)
0201 (0603 Metric)
Supplier Device Package
-
-
Unidirectional Channels
-
-