EYP-05BE133
EYP-05BE133
Obsolete
Description:  TCO 250VAC 500MA 133C (271F) AXL
Datasheet:   EYP-05BE133 Datasheet
History Price: Obsolete
In Stock: 41200
EYP-05BE133 vs EYP-2BN082
Series
E
N
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Type
Fuse
Fuse
Holding Temperature
115℃ (239癋)
60℃ (140癋)
Rated Functioning Temperature
133℃ (271癋)
86℃ (187癋)
Reset Temperature
-
-
Voltage Rating - DC
50
250
Approval Agency
BEAB, CCC, CSA, PSE, UL, VDE
50
Maximum Temperature Limit
200℃ (392癋)
2:00:00
Package / Case
Axial
BEAB, CCC, CSA, PSE, UL, VDE
Current Rating (Amps)
500 mA
200℃ (392癋)
Voltage Rating - AC
250
Axial