EYP-1BF130
EYP-1BF130
Obsolete
Description:  TCO 250VAC 1A 130C (266F) AXIAL
Datasheet:   EYP-1BF130 Datasheet
History Price: Obsolete
In Stock: 22400
EYP-1BF130 vs EYP-2BN082
Series
F
N
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Type
Fuse
Fuse
Holding Temperature
105℃ (221癋)
60℃ (140癋)
Rated Functioning Temperature
130℃ (266癋)
86℃ (187癋)
Reset Temperature
-
-
Voltage Rating - DC
50
250
Approval Agency
BEAB, CCC, CSA, PSE, UL, VDE
50
Maximum Temperature Limit
200℃ (392癋)
2:00:00
Package / Case
Axial
BEAB, CCC, CSA, PSE, UL, VDE
Current Rating (Amps)
1:00:00
200℃ (392癋)
Voltage Rating - AC
250
Axial