Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Thermal Cutoffs (Thermal Fuses)
/ Panasonic Electronic Components EYP-1BF133
EYP-1BF133
Obsolete
Thermal Cutoffs (Thermal Fuses)
Description:
TCO 250VAC 1A 133C (271F) AXIAL
Manufacturer:
Panasonic Electronic Components
Datasheet:
EYP-1BF133 Datasheet
History Price: Obsolete
In Stock: 30220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EYP-1BF133 vs EYP-1BF130
Part No
EYP-1BF133
EYP-1BF130
Category
Thermal Cutoffs (Thermal Fuses)
Thermal Cutoffs (Thermal Fuses)
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
F
F
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Type
Fuse
Fuse
Holding Temperature
108℃ (226癋)
105℃ (221癋)
Rated Functioning Temperature
133℃ (271癋)
130℃ (266癋)
Reset Temperature
-
-
Voltage Rating - DC
50
50
Approval Agency
BEAB, CCC, CSA, PSE, UL, VDE
BEAB, CCC, CSA, PSE, UL, VDE
Maximum Temperature Limit
200℃ (392癋)
200℃ (392癋)
Package / Case
Axial
Axial
Current Rating (Amps)
1:00:00
1:00:00
Voltage Rating - AC
250
250