Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Thermal Cutoffs (Thermal Fuses)
/ Panasonic Electronic Components EYP-2BN082
EYP-2BN082
Obsolete
Thermal Cutoffs (Thermal Fuses)
Description:
TCO 250VAC 2A 86C(187F) AXIAL
Manufacturer:
Panasonic Electronic Components
Datasheet:
EYP-2BN082 Datasheet
History Price: Obsolete
In Stock: 36820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EYP-2BN082 vs EYP-2BN099
Part No
EYP-2BN082
EYP-2BN099
Category
Thermal Cutoffs (Thermal Fuses)
Thermal Cutoffs (Thermal Fuses)
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
N
N
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Type
Fuse
Fuse
Holding Temperature
60℃ (140癋)
75℃ (167癋)
Rated Functioning Temperature
86℃ (187癋)
102℃ (216癋)
Reset Temperature
-
-
Voltage Rating - DC
250
250
Approval Agency
50
50
Maximum Temperature Limit
2:00:00
2:00:00
Package / Case
BEAB, CCC, CSA, PSE, UL, VDE
BEAB, CCC, CSA, PSE, UL, VDE
Current Rating (Amps)
200℃ (392癋)
200℃ (392癋)
Voltage Rating - AC
Axial
Axial