Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Electrical, Specialty Fuses
/ Littelfuse Inc FLSR080.V
FLSR080.V
Active
Electrical, Specialty Fuses
Description:
FUSE CARTRIDGE 80A 600VAC/300VDC
Manufacturer:
Littelfuse Inc
Datasheet:
FLSR080.V Datasheet
History Price: $56.56
In Stock: 15640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FLSR080.V vs FLSR080.VXID
Part No
FLSR080.V
FLSR080.VXID
Category
Electrical, Specialty Fuses
Electrical, Specialty Fuses
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
POWR-GARD? FLSR
POWR-GARD? FLSR_ID
Packaging
Box
Box
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
80A
80A
Voltage Rating - AC
600 VAC
600 VAC
Response Time
300 VDC
300 VDC
Applications
Slow Blow
Slow Blow
Features
Electrical, Industrial
Electrical, Industrial
Class
-
Indicating
Approval Agency
RK5
RK5
Operating Temperature
CE, CSA, QPL, UL
CE, CSA, QPL, UL
Breaking Capacity @ Rated Voltage
-
-
Package / Case
200kA AC, 20kA DC
200kA AC, 20kA DC
Size / Dimension
Cylindrical, Blade Terminals
Cylindrical, Blade Terminals
Voltage Rating - DC
1.311" Dia x 7.874" L (33.30mm x 200.00mm)
1.311" Dia x 7.874" L (33.30mm x 200.00mm)