FRX055-90F
FRX055-90F
Active
Description:  RESETTABLE FUSE - PPTC RADIAL LE
Manufacturer:  Fuzetec Technology
Datasheet:   FRX055-90F Datasheet
History Price: $0.23
In Stock: 4400
FRX055-90F vs FRX005-60F
Series
FRX90
FRX60
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
-
Voltage - Max
72V (90V Int)
60V
Current - Hold (Ih) (Max)
550 mA
50 mA
Current - Trip (It)
1.2 A
100 mA
Current - Max
40 A
40 A
Time to Trip
10 s
5 s
Resistance - Initial (Ri) (Min)
-
-
Resistance - Post Trip (R1) (Max)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
-
-
Ratings
Through Hole
Through Hole
Mounting Type
Radial, Disc
Radial, Disc
Package / Case
0.382" Dia (9.70mm)
0.291" Dia (7.40mm)
Size / Dimension
0.551" (14.00mm)
0.500" (12.70mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.201" (5.10mm)
0.201" (5.10mm)
Lead Spacing
400 mOhms
7.3 Ohms
Grade
1.5 Ohms
20 Ohms