Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Current - Hold (Ih) (Max)
100 mA
1.25 A
Current - Trip (It)
250 mA
2.5 A
Current - Max
100 A
100 A
Resistance - Initial (Ri) (Min)
1.6 Ohms
50 mOhms
Resistance - Post Trip (R1) (Max)
15 Ohms
250 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
1206 (3216 Metric), Concave
2920 (7351 Metric), Concave
Size / Dimension
0.128" L x 0.065" W (3.25mm x 1.65mm)
0.290" L x 0.202" W (7.36mm x 5.12mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.033" (0.85mm)
0.035" (0.90mm)