Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Current - Hold (Ih) (Max)
200 mA
1.1 A
Current - Trip (It)
500 mA
2.2 A
Current - Max
100 A
100 A
Time to Trip
20 ms
300 ms
Resistance - Initial (Ri) (Min)
400 mOhms
40 mOhms
Resistance - Post Trip (R1) (Max)
3.5 Ohms
180 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
0805 (2012 Metric), Concave
1206 (3216 Metric), Concave
Size / Dimension
0.085" L x 0.053" W (2.15mm x 1.35mm)
0.128" L x 0.065" W (3.25mm x 1.65mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.039" (1.00mm)
0.039" (1.00mm)