FSMD020-0805-R
FSMD020-0805-R
Active
Description:  RESETTABLE FUSE - SMD, 0805 SIZE
Manufacturer:  Fuzetec Technology
History Price: $0.14
In Stock: 15400
FSMD020-0805-R vs FSMD125-R
Series
FSMD0805
FSMD1812
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
-
-
Voltage - Max
9V
6V
Current - Hold (Ih) (Max)
200 mA
1.25 A
Current - Trip (It)
500 mA
2.5 A
Current - Max
100 A
100 A
Time to Trip
20 ms
400 ms
Resistance - Initial (Ri) (Min)
400 mOhms
50 mOhms
Resistance - Post Trip (R1) (Max)
3.5 Ohms
140 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
0805 (2012 Metric), Concave
1812 (4532 Metric), Concave
Size / Dimension
0.085" L x 0.053" W (2.15mm x 1.35mm)
0.179" L x 0.128" W (4.55mm x 3.24mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.039" (1.00mm)
0.022" (0.55mm)
Lead Spacing
-
-
Grade
-
-