FSMD020-R
FSMD020-R
Active
Description:  RESETTABLE FUSE - SMD, 1812 SIZE
Manufacturer:  Fuzetec Technology
Datasheet:   FSMD020-R Datasheet
History Price: $0.12
In Stock: 42380
FSMD020-R vs FSMD150-12R
Series
FSMD1812
FSMD1812
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
-
-
Voltage - Max
30V
12V
Current - Hold (Ih) (Max)
200 mA
1.5 A
Current - Trip (It)
400 mA
3:00:00
Current - Max
100 A
100 A
Time to Trip
20 ms
500 ms
Resistance - Initial (Ri) (Min)
800 mOhms
40 mOhms
Resistance - Post Trip (R1) (Max)
5 Ohms
110 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1812 (4532 Metric), Concave
1812 (4532 Metric), Concave
Size / Dimension
0.179" L x 0.128" W (4.55mm x 3.24mm)
0.179" L x 0.128" W (4.55mm x 3.24mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.035" (0.90mm)
0.043" (1.10mm)
Lead Spacing
-
-
Grade
-
-