FSMD125-R
FSMD125-R
Active
Description:  RESETTABLE FUSE - SMD, 1812 SIZE
Manufacturer:  Fuzetec Technology
Datasheet:   FSMD125-R Datasheet
History Price: $0.12
In Stock: 17460
FSMD125-R vs FSMD200R
Series
FSMD1812
FSMD1812
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
-
-
Voltage - Max
6V
8V
Current - Hold (Ih) (Max)
1.25 A
2:00:00
Current - Trip (It)
2.5 A
3.5 A
Current - Max
100 A
100 A
Time to Trip
400 ms
2 s
Resistance - Initial (Ri) (Min)
50 mOhms
20 mOhms
Resistance - Post Trip (R1) (Max)
140 mOhms
70 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1812 (4532 Metric), Concave
1812 (4532 Metric), Concave
Size / Dimension
0.179" L x 0.128" W (4.55mm x 3.24mm)
0.179" L x 0.128" W (4.55mm x 3.24mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.022" (0.55mm)
0.047" (1.20mm)
Lead Spacing
-
-
Grade
-
-