Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Current - Hold (Ih) (Max)
1.85 A
1.6 A
Current - Trip (It)
3.7 A
3.2 A
Current - Max
100 A
100 A
Resistance - Initial (Ri) (Min)
40 mOhms
30 mOhms
Resistance - Post Trip (R1) (Max)
150 mOhms
100 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
2920 (7351 Metric), Concave
1812 (4532 Metric), Concave
Size / Dimension
0.290" L x 0.202" W (7.36mm x 5.12mm)
0.179" L x 0.128" W (4.55mm x 3.24mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.035" (0.90mm)
0.047" (1.20mm)