FSMD260R
FSMD260R
Active
Description:  RESETTABLE FUSE - SMD, 1812 SIZE
Manufacturer:  Fuzetec Technology
Datasheet:   FSMD260R Datasheet
History Price: $0.25
In Stock: 6320
FSMD260R vs FSMD330-2920R
Series
FSMD1812
FSMD2920
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
-
-
Voltage - Max
8V
24V
Current - Hold (Ih) (Max)
2.6 A
3.3 A
Current - Trip (It)
5:00:00
5.5 A
Current - Max
100 A
100 A
Time to Trip
2.5 s
20 s
Resistance - Initial (Ri) (Min)
15 mOhms
10 mOhms
Resistance - Post Trip (R1) (Max)
47 mOhms
48 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1812 (4532 Metric), Concave
2920 (7351 Metric), Concave
Size / Dimension
0.179" L x 0.128" W (4.55mm x 3.24mm)
0.290" L x 0.202" W (7.36mm x 5.12mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.047" (1.20mm)
0.045" (1.15mm)
Lead Spacing
-
-
Grade
-
-