FSMD300-2920-R
FSMD300-2920-R
Active
Description:  RESETTABLE FUSE - SMD, 2920 SIZE
Manufacturer:  Fuzetec Technology
History Price: $0.24
In Stock: 33300
FSMD300-2920-R vs FSMD150-24R
Series
FSMD2920
FSMD1812
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
-
-
Voltage - Max
6V
24V
Current - Hold (Ih) (Max)
3:00:00
1.5 A
Current - Trip (It)
5.2 A
3:00:00
Current - Max
100 A
100 A
Time to Trip
25 s
1.5 s
Resistance - Initial (Ri) (Min)
10 mOhms
40 mOhms
Resistance - Post Trip (R1) (Max)
48 mOhms
120 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2920 (7351 Metric), Concave
1812 (4532 Metric), Concave
Size / Dimension
0.290" L x 0.202" W (7.36mm x 5.12mm)
0.179" L x 0.128" W (4.55mm x 3.24mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.035" (0.90mm)
0.061" (1.55mm)
Lead Spacing
-
-
Grade
-
-