Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Bulgin FX0331
FX0331
Active
Fuseholders
Description:
FUSE HLDR BASE MNT FOR 6.3X25MM
Manufacturer:
Bulgin
Datasheet:
FX0331 Datasheet
History Price: $5.71
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FX0331 vs FX0357
Part No
FX0331
FX0357
Category
Fuseholders
Fuseholders
Manufacturer
Bulgin
Bulgin
Series
PC1
Touchproof? PC2
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Panel Mount
Fuse Size
0.25" Dia x 1" L (6.35mm x 25.4mm)
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
13 A
10:00:00
Fuse Type
8AG, 1/4" x 1" (SFE-14)
5mm x 20mm
Fuseholder Type
Cartridge
Cartridge
Voltage
Holder
Holder
Orientation
1
1
Termination Style
250V
250V
Contact Material
Horizontal and Vertical
-
Contact Finish
Quick Connect - 0.250" (6.3mm)
Solder Lug
Current Rating (Amps)
Brass
Brass
Number of Circuits
Tin
Silver