FX0331
FX0331
Active
Description:  FUSE HLDR BASE MNT FOR 6.3X25MM
Manufacturer:  Bulgin
Datasheet:   FX0331 Datasheet
History Price: $5.71
In Stock: 24400
FX0331 vs FX0416/S
Part No
Manufacturer
Series
PC1
PC2
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Panel Mount
Fuse Size
0.25" Dia x 1" L (6.35mm x 25.4mm)
0.25" Dia x 1" L (6.35mm x 25.4mm)
For Use With/Related Products
13 A
16 A
Fuse Type
8AG, 1/4" x 1" (SFE-14)
8AG, 1/4" x 1" (SFE-14)
Fuseholder Type
Cartridge
Cartridge
Voltage
Holder
Holder
Orientation
1
1
Termination Style
250V
250V
Contact Material
Horizontal and Vertical
Horizontal and Vertical
Contact Finish
Quick Connect - 0.250" (6.3mm)
Solder Lug
Current Rating (Amps)
Brass
Brass
Number of Circuits
Tin
Silver