Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Bulgin FX0380/BK
FX0380/BK
Active
Fuseholders
Description:
FUSE HLDR INLINE
Manufacturer:
Bulgin
Datasheet:
FX0380/BK Datasheet
History Price: $6.91
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FX0380/BK vs FX0416/S
Part No
FX0380/BK
FX0416/S
Category
Fuseholders
Fuseholders
Manufacturer
Bulgin
Bulgin
Series
PC1, IP66
PC2
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Free Hanging (In-Line)
Panel Mount
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
0.25" Dia x 1" L (6.35mm x 25.4mm)
For Use With/Related Products
10:00:00
16 A
Fuse Type
5mm x 20mm
8AG, 1/4" x 1" (SFE-14)
Fuseholder Type
Cartridge
Cartridge
Voltage
Holder
Holder
Orientation
1
1
Termination Style
50V
250V
Contact Material
-
Horizontal and Vertical
Contact Finish
Wire Leads
Solder Lug
Current Rating (Amps)
Brass
Brass
Number of Circuits
Nickel
Silver