GBA-4
GBA-4
Active
Description:  FUSE INDICATING 4A 125VAC CYL
Manufacturer:  Eaton Electronics
Datasheet:   GBA-4 Datasheet
History Price: $38.86
In Stock: 4000
GBA-4 vs GBA-1-1/2
Part No
Series
GBA
GBA
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Indicating Fuse
Cartridge
Current Rating (Amps)
4A
1.5A
Voltage Rating - AC
125 VAC
125 VAC
Response Time
-
-
Applications
Fast Blow
Fast Blow
Features
Electrical, Industrial
Electrical, Industrial
Class
Indicating
Indicating
Approval Agency
-
-
Operating Temperature
CE, CSA, UR
CE, CSA, UL
Breaking Capacity @ Rated Voltage
-
-
Package / Case
10kA
10kA
Size / Dimension
Cylindrical, Alarm Indicator, 3AG, 1/4" x 1 1/4"
Cylindrical, Alarm Indicating
Voltage Rating - DC
0.252" Dia x 1.268" L (6.40mm x 32.20mm)
0.252" Dia x 1.268" L (6.40mm x 32.20mm)