GDB-200MA
GDB-200MA
Active
Description:  FUSE GLASS 200MA 250VAC 5X20MM
Manufacturer:  Eaton Electronics
Datasheet:   GDB-200MA Datasheet
History Price: $9.216
In Stock: 16800
GDB-200MA vs GDB-80MA
Category
Series
GDB
GDB
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge, Glass
Cartridge, Glass
Current Rating (Amps)
200 mA
80 mA
Voltage Rating - AC
250 V
250 V
Response Time
-
-
Package / Case
Fast Blow
Fast Blow
Breaking Capacity @ Rated Voltage
5mm x 20mm
5mm x 20mm
Melting I²t
35A
35A
Approval Agency
VDE, UR
-
Operating Temperature
-
-
Color
-
-
Size / Dimension
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Voltage Rating - DC
0.016
0.0012