GDB-32MA
GDB-32MA
Active
Description:  FUSE GLASS 32MA 250VAC 5X20MM
Manufacturer:  Eaton Electronics
Datasheet:   GDB-32MA Datasheet
History Price: $14.16
In Stock: 48800
GDB-32MA vs GDB-1.25A
Category
Series
GDB
GDB
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge, Glass
Cartridge, Glass
Current Rating (Amps)
32 mA
1.25 A
Voltage Rating - AC
250 V
250 V
Response Time
-
-
Package / Case
Fast Blow
Fast Blow
Breaking Capacity @ Rated Voltage
5mm x 20mm
5mm x 20mm
Melting I²t
35A
35A
Approval Agency
-
VDE, UR
Operating Temperature
-
-
Color
-
-
Size / Dimension
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Voltage Rating - DC
4.7E-5
0.84