GDB-32MA
GDB-32MA
Active
Description:  FUSE GLASS 32MA 250VAC 5X20MM
Manufacturer:  Eaton Electronics
Datasheet:   GDB-32MA Datasheet
History Price: $14.16
In Stock: 48800
GDB-32MA vs GDB-40MA
Part No
Category
Series
GDB
GDB
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge, Glass
Cartridge, Glass
Current Rating (Amps)
32 mA
40 mA
Voltage Rating - AC
250 V
250 V
Response Time
-
-
Package / Case
Fast Blow
Fast Blow
Breaking Capacity @ Rated Voltage
5mm x 20mm
5mm x 20mm
Melting I²t
35A
35A
Approval Agency
-
-
Operating Temperature
-
-
Color
-
-
Size / Dimension
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Voltage Rating - DC
4.7E-5
0.00011