Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuses
/ Eaton Electronics GDB-6.3A
GDB-6.3A
Active
Fuses
Description:
FUSE GLASS 6.3A 250VAC 5X20MM
Manufacturer:
Eaton Electronics
Datasheet:
GDB-6.3A Datasheet
History Price: $7.528
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GDB-6.3A vs GDB-160MA
Part No
GDB-6.3A
GDB-160MA
Category
Fuses
Fuses
Manufacturer
Eaton Electronics
Eaton Electronics
Series
GDB
GDB
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge, Glass
Cartridge, Glass
Current Rating (Amps)
6.3 A
160 mA
Voltage Rating - AC
250 V
250 V
Response Time
-
-
Package / Case
Fast Blow
Fast Blow
Breaking Capacity @ Rated Voltage
5mm x 20mm
5mm x 20mm
Melting I²t
63A
35A
Approval Agency
VDE, UR
VDE, UR
Operating Temperature
-
-
Color
-
-
Size / Dimension
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Voltage Rating - DC
69
0.008