GDB-6.3A
GDB-6.3A
Active
Description:  FUSE GLASS 6.3A 250VAC 5X20MM
Manufacturer:  Eaton Electronics
Datasheet:   GDB-6.3A Datasheet
History Price: $7.528
In Stock: 13600
GDB-6.3A vs GDB-500MA
Category
Series
GDB
GDB
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge, Glass
Cartridge, Glass
Current Rating (Amps)
6.3 A
500 mA
Voltage Rating - AC
250 V
250 V
Response Time
-
-
Package / Case
Fast Blow
Fast Blow
Breaking Capacity @ Rated Voltage
5mm x 20mm
5mm x 20mm
Melting I²t
63A
35A
Approval Agency
VDE, UR
VDE, UR
Operating Temperature
-
-
Color
-
-
Size / Dimension
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Voltage Rating - DC
69
0.18