GDC-40MA
GDC-40MA
Active
Description:  FUSE GLASS 40MA 250VAC 5X20MM
Manufacturer:  Eaton Electronics
Datasheet:   GDC-40MA Datasheet
History Price: $14.628
In Stock: 25200
GDC-40MA vs GDC-3.15A
Category
Series
GDC
GDC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge, Glass
Cartridge, Glass
Current Rating (Amps)
40 mA
3.15 A
Voltage Rating - AC
250 V
250 V
Response Time
-
-
Package / Case
Slow Blow
Slow Blow
Breaking Capacity @ Rated Voltage
5mm x 20mm
5mm x 20mm
Melting I²t
35A
35A
Approval Agency
cURus, IMQ
cURus, IMQ, MITI/JET
Operating Temperature
-
-
Color
-
-
Size / Dimension
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Voltage Rating - DC
0.0072
96.4