Mounting Type
Through Hole
Through Hole
Fuse Type
Board Mount (Cartridge Style Excluded)
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
3:00:00
500 mA
Voltage Rating - AC
125 V
125 V
Response Time
Fast Blow
Fast Blow
Package / Case
Radial Bend Cylinder
Radial Bend Cylinder
Breaking Capacity @ Rated Voltage
50A
50A
Operating Temperature
-
-
Size / Dimension
0.146" Dia x 0.299" L (3.70mm x 7.60mm)
0.146" Dia x 0.299" L (3.70mm x 7.60mm)