Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuses
/ Eaton Electronics GMD-300MA
GMD-300MA
Obsolete
Fuses
Description:
FUSE GLASS 300MA 250VAC 5X20MM
Manufacturer:
Eaton Electronics
Datasheet:
GMD-300MA Datasheet
History Price: $4.22
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GMD-300MA vs GMD-1A
Part No
GMD-300MA
GMD-1A
Category
Fuses
Fuses
Manufacturer
Eaton Electronics
Eaton Electronics
Series
GMD
GMD
Packaging
Bulk
Bulk,-
Status
Obsolete
Obsolete
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge, Glass
Cartridge, Glass
Current Rating (Amps)
300 mA
1.25 A
Voltage Rating - AC
250 V
250 V
Response Time
Slow Blow
Slow Blow
Package / Case
5mm x 20mm
5mm x 20mm
Breaking Capacity @ Rated Voltage
35A
35A
Melting I²t
0.65
12
Approval Agency
CSA, UL
CSA, UL
Operating Temperature
-
-
Color
-
-
Size / Dimension
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Voltage Rating - DC
-
-