GMD-3A
GMD-3A
Obsolete
Description:  FUSE GLASS 1.25A 250VAC 5X20MM
Manufacturer:  Eaton Electronics
Datasheet:   GMD-3A Datasheet
History Price: $2.64
In Stock: 3200
GMD-3A vs GMD-125-R
Part No
Category
Series
GMD
GMD
Packaging
Bulk,-
Bulk
Status
Obsolete
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge, Glass
Cartridge, Glass
Current Rating (Amps)
1.25 A
125 mA
Voltage Rating - AC
250 V
250 V
Response Time
Slow Blow
Slow Blow
Package / Case
5mm x 20mm
5mm x 20mm
Breaking Capacity @ Rated Voltage
100A
35A
Melting I²t
145
0.043
Approval Agency
CSA, UL
CSA, UL
Operating Temperature
-
-
Color
-
-
Size / Dimension
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Voltage Rating - DC
-
-