GMW-2
GMW-2
Active
Description:  FUSE BOARD MNT 2A 125VAC RADIAL
Manufacturer:  Eaton Electronics
Datasheet:   GMW-2 Datasheet
History Price: $50.753
In Stock: 8000
GMW-2 vs GMW-1
Part No
Series
GMW
HTB
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Fuse Type
Board Mount (Cartridge Style Excluded)
Board Mount (Cartridge Style Excluded)
Current Rating (Amps)
2A
1A
Voltage Rating - AC
125 VAC
125 VAC
Response Time
Fast Blow
Fast Blow
Applications
Electrical, Industrial
Electrical, Industrial
Features
-
-
Class
-
-
Approval Agency
UL
UL
Operating Temperature
-
-
Breaking Capacity @ Rated Voltage
35A
35A
Package / Case
Radial, Can, Vertical
Radial, Can, Vertical
Size / Dimension
0.280" Dia x 0.252" L (7.10mm x 6.40mm)
0.280" Dia x 0.252" L (7.10mm x 6.40mm)
Voltage Rating - DC
-
-