H07C3224VB
H07C3224VB
Active
Description:  ESD PROTECTION DIODE
Manufacturer:  HY Electronic
Datasheet:   H07C3224VB Datasheet
History Price: $0.266
In Stock: 25600
H07C3224VB vs H07C3224V
Series
HxxC32xVxB
HxxC32xVx
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
2
-
Voltage - Reverse Standoff (Typ)
24V (Max)
24V (Max)
Voltage - Breakdown (Min)
26.7V
26.7V
Voltage - Clamping (Max) @ Ipp
52V
52V
Current - Peak Pulse (10/1000µs)
7A
7A
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
50pF @ 1MHz
80pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Mounting Type
SOT-23
SOT-23
Package / Case
-
2
Supplier Device Package
-
-
Unidirectional Channels
-
-