Mounting Type
Panel Mount
Panel Mount
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
16 A
20 A
Fuse Type
5mm x 20mm
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Cartridge
Termination Style
250V
250V
Contact Finish
Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
-
-