Mounting Type
Panel Mount
Panel Mount
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
For Use With/Related Products
20 A
20 A
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
6.35mm x 31.75mm
Fuseholder Type
Cartridge
Cartridge
Termination Style
250V
250V
Contact Material
-
Right Angle
Contact Finish
Quick Connect - 0.187" (4.7mm)
Quick Connect - 0.250" (6.3mm)
Current Rating (Amps)
-
-