☰
LC45A
LC45A
Active
Description:  TVS DIODE 45VWM 72.7VC DO202AA
Manufacturer:  Microchip Technology
Datasheet:   LC45A Datasheet
History Price: $37.6203
In Stock: 49520
LC45A vs LC45
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
45V
45V
Voltage - Breakdown (Min)
50V
50V
Voltage - Clamping (Max) @ Ipp
72.7V
80.3V
Current - Peak Pulse (10/1000µs)
20.6A
18.7A
Power - Peak Pulse
1500W (1.5kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
100pF @ 1MHz
Operating Temperature
-65℃ ~ 175℃ (TJ)
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
DO-13
DO-13
Mounting Type
DO-13 (DO-202AA)
DO-13 (DO-202AA)
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-