MDA-1/2-R
MDA-1/2-R
Active
Description:  FUSE CERM 500MA 250VAC 3AB 3AG
Manufacturer:  Eaton Electronics
Datasheet:   MDA-1/2-R Datasheet
History Price: $7.412
In Stock: 42400
MDA-1/2-R vs MDA-6-R
Part No
Category
Series
MDA
MDA
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge, Ceramic
Cartridge, Ceramic
Current Rating (Amps)
250 V
6:00:00
Voltage Rating - AC
Slow Blow
250 V
Response Time
3AB, 3AG, 1/4" x 1-1/4"
Slow Blow
Package / Case
35A
3AB, 3AG, 1/4" x 1-1/4"
Breaking Capacity @ Rated Voltage
CE, CSA, UL
200A
Melting I²t
-
CE, CSA, UL
Approval Agency
500 mA
-
Operating Temperature
Black
Black
Color
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Size / Dimension
-
98
Voltage Rating - DC
1.2
-