MDL-20
MDL-20
Active
Description:  FUSE GLASS 20A 32VAC 3AB 3AG
Manufacturer:  Eaton Electronics
Datasheet:   MDL-20 Datasheet
History Price: $19.182
In Stock: 26800
MDL-20 vs MDL-V-3-R
Part No
Category
Series
-
MDL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Requires Holder
Through Hole
Fuse Type
Cartridge, Glass
Cartridge, Glass
Current Rating (Amps)
20 A
3:00:00
Voltage Rating - AC
32 V
250 V
Response Time
Slow Blow
Slow Blow
Package / Case
3AB, 3AG, 1/4" x 1-1/4"
3AB, 3AG, 1/4" x 1-1/4" (Axial)
Breaking Capacity @ Rated Voltage
1kA
100A
Melting I²t
-
67.5
Approval Agency
CE
CE, CSA, UL
Operating Temperature
-
-
Color
-
-
Size / Dimension
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
0.266" Dia x 1.292" L (6.76mm x 32.82mm)
Voltage Rating - DC
32 V
-