MDQ-4
MDQ-4
Active
Description:  FUSE GLASS 4A 250VAC 3AB 3AG
Manufacturer:  Eaton Electronics
Datasheet:   MDQ-4 Datasheet
History Price: $21.598
In Stock: 8000
MDQ-4 vs MDQ-7/10
Part No
Category
Series
MDQ
MDQ
Packaging
Bulk,Bulk
Bulk
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge, Glass
Cartridge, Glass
Current Rating (Amps)
4:00:00
700 mA
Voltage Rating - AC
Slow Blow
Slow Blow
Response Time
3AB, 3AG, 1/4" x 1-1/4"
3AB, 3AG, 1/4" x 1-1/4"
Package / Case
200A
35A
Breaking Capacity @ Rated Voltage
CSA, UL
CSA, UL
Melting I²t
-
-
Approval Agency
-
-
Operating Temperature
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Color
250 V
250 V
Size / Dimension
-
-
Voltage Rating - DC
-
-