MDQ-8/10
MDQ-8/10
Active
Description:  FUSE GLASS 800MA 250VAC 3AB 3AG
Manufacturer:  Eaton Electronics
Datasheet:   MDQ-8/10 Datasheet
History Price: $33.454
In Stock: 22000
MDQ-8/10 vs MDQ-3/8
Part No
Category
Series
MDQ
MDQ
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge, Glass
Cartridge, Glass
Current Rating (Amps)
800 mA
375 mA
Voltage Rating - AC
Slow Blow
Slow Blow
Response Time
3AB, 3AG, 1/4" x 1-1/4"
3AB, 3AG, 1/4" x 1-1/4"
Package / Case
35A
35A
Breaking Capacity @ Rated Voltage
CSA, UL
CSA, UL
Melting I²t
-
-
Approval Agency
-
-
Operating Temperature
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Color
250 V
250 V
Size / Dimension
-
-
Voltage Rating - DC
-
-