MDQ-V-10
MDQ-V-10
Active
Description:  FUSE GLASS 10A 32VAC 3AB 3AG
Manufacturer:  Eaton Electronics
Datasheet:   MDQ-V-10 Datasheet
History Price: $31.675
In Stock: 4000
MDQ-V-10 vs MDQ-6
Part No
Category
Series
MDQ
MDQ
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Requires Holder
Fuse Type
Cartridge, Glass
Cartridge, Glass
Current Rating (Amps)
10:00:00
6:00:00
Voltage Rating - AC
Slow Blow
Slow Blow
Response Time
3AB, 3AG, 1/4" x 1-1/4" (Axial)
3AB, 3AG, 1/4" x 1-1/4"
Package / Case
1kA
200A
Breaking Capacity @ Rated Voltage
CSA, UL
CSA, UL
Melting I²t
-
-
Approval Agency
-
-
Operating Temperature
0.266" Dia x 1.292" L (6.76mm x 32.82mm)
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Color
32 V
250 V
Size / Dimension
-
-
Voltage Rating - DC
-
-