Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Cantherm MF72-002.5D11
MF72-002.5D11
Active
Inrush Current Limiters (ICL)
Description:
ICL 2.5 OHM 20% 5A 13MM
Manufacturer:
Cantherm
Datasheet:
MF72-002.5D11 Datasheet
History Price: $0.47
In Stock: 35400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MF72-002.5D11 vs MF73T-1 5/12
Part No
MF72-002.5D11
MF73T-1 5/12
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Cantherm
Cantherm
Series
MF72
MF73T-1
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
2.5 Ohms
5 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
5:00:00
0:00:00
R @ Current
0.512" (13.00mm)
47 mOhms
Diameter
0.295" (7.50mm)
0.787" (20.00mm)
Lead Spacing
-
0.394" (10.00mm)
Grade
-
-
Qualification
-
-
Approval Agency
95 mOhms
-