Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Cantherm MF72-002.5D13
MF72-002.5D13
Active
Inrush Current Limiters (ICL)
Description:
ICL 2.5 OHM 20% 6A 15.5MM
Manufacturer:
Cantherm
Datasheet:
MF72-002.5D13 Datasheet
History Price: $0.84
In Stock: 11060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MF72-002.5D13 vs MF73T-1 10/15
Part No
MF72-002.5D13
MF73T-1 10/15
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Cantherm
Cantherm
Series
MF72
MF73T-1
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
2.5 Ohms
10 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
6:00:00
15 A
R @ Current
0.610" (15.50mm)
45 mOhms
Diameter
0.295" (7.50mm)
1.378" (35.00mm)
Lead Spacing
-
0.709" (18.00mm)
Grade
-
-
Qualification
-
-
Approval Agency
88 mOhms
-