Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Cantherm MF72-012D20
MF72-012D20
Active
Inrush Current Limiters (ICL)
Description:
ICL 12 OHM 20% 5A 22.5MM
Manufacturer:
Cantherm
Datasheet:
MF72-012D20 Datasheet
History Price: $1.92303
In Stock: 40100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MF72-012D20 vs MF72-400D9
Part No
MF72-012D20
MF72-400D9
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Cantherm
Cantherm
Series
MF72
MF72
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
12 Ohms
400 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
5:00:00
200 mA
R @ Current
195 mOhms
30.3 Ohms
Diameter
0.886" (22.50mm)
0.433" (11.00mm)
Lead Spacing
0.394" (10.00mm)
0.295" (7.50mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
-