Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Cantherm MF72-012D20
MF72-012D20
Active
Inrush Current Limiters (ICL)
Description:
ICL 12 OHM 20% 5A 22.5MM
Manufacturer:
Cantherm
Datasheet:
MF72-012D20 Datasheet
History Price: $1.92303
In Stock: 40100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MF72-012D20 vs MF73T-1 10/10
Part No
MF72-012D20
MF73T-1 10/10
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Cantherm
Cantherm
Series
MF72
MF73T-1
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
12 Ohms
10 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
5:00:00
10:00:00
R @ Current
195 mOhms
84 mOhms
Diameter
0.886" (22.50mm)
0.984" (25.00mm)
Lead Spacing
0.394" (10.00mm)
0.394" (10.00mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
-