Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Cantherm MF72-030D13
MF72-030D13
Active
Inrush Current Limiters (ICL)
Description:
ICL 30 OHM 20% 2.5A 15.5MM
Manufacturer:
Cantherm
Datasheet:
MF72-030D13 Datasheet
History Price: $0.59
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MF72-030D13 vs MF72-400D9
Part No
MF72-030D13
MF72-400D9
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Cantherm
Cantherm
Series
MF72
MF72
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
30 Ohms
400 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
2.5 A
200 mA
R @ Current
517 mOhms
30.3 Ohms
Diameter
0.610" (15.50mm)
0.433" (11.00mm)
Lead Spacing
0.295" (7.50mm)
0.295" (7.50mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
-