Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Cantherm MF72-033D11
MF72-033D11
Active
Inrush Current Limiters (ICL)
Description:
ICL 33 OHM 20% 1.5A 13MM
Manufacturer:
Cantherm
Datasheet:
MF72-033D11 Datasheet
History Price: $0.19513
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MF72-033D11 vs MF72-030D13
Part No
MF72-033D11
MF72-030D13
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Cantherm
Cantherm
Series
MF72
MF72
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
33 Ohms
30 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
1.5 A
2.5 A
R @ Current
734 mOhms
517 mOhms
Diameter
0.512" (13.00mm)
0.610" (15.50mm)
Lead Spacing
0.295" (7.50mm)
0.295" (7.50mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
-