Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Cantherm MF72-200D5
MF72-200D5
Obsolete
Inrush Current Limiters (ICL)
Description:
ICL 200 OHM 20% 100MA 7MM
Manufacturer:
Cantherm
Datasheet:
MF72-200D5 Datasheet
History Price: Obsolete
In Stock: 16500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MF72-200D5 vs MF73T-1 5/17
Part No
MF72-200D5
MF73T-1 5/17
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Cantherm
Cantherm
Series
MF72
MF73T-1
Packaging
Bulk
Bulk
Status
Obsolete
Active
R @ 25℃
200 Ohms
5 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
100 mA
17 A
R @ Current
18.7 Ohms
37 mOhms
Diameter
0.276" (7.00mm)
1.181" (30.00mm)
Lead Spacing
0.098" (2.50mm)
0.709" (18.00mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
-