Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Cantherm MF72-400D9
MF72-400D9
Active
Inrush Current Limiters (ICL)
Description:
ICL 400 OHM 20% 200MA 11MM
Manufacturer:
Cantherm
Datasheet:
MF72-400D9 Datasheet
History Price: $0.4
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MF72-400D9 vs MF72-030D15
Part No
MF72-400D9
MF72-030D15
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Cantherm
Cantherm
Series
MF72
MF72
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
400 Ohms
30 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
200 mA
3.5 A
R @ Current
30.3 Ohms
438 mOhms
Diameter
0.433" (11.00mm)
0.689" (17.50mm)
Lead Spacing
0.295" (7.50mm)
0.394" (10.00mm)
Grade
-
-
Qualification
-
-
Approval Agency
-
-