Series
PolySwitch?, microASMD
PolySwitch?, microASMD
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Current - Hold (Ih) (Max)
50 mA
750 mA
Current - Trip (It)
150 mA
2.25 A
Current - Max
10:00:00
20 A
Time to Trip
1.5 s
100 ms
Resistance - Initial (Ri) (Min)
3.6 Ohms
100 mOhms
Resistance - Post Trip (R1) (Max)
50 Ohms
680 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
Automotive
Automotive
Mounting Type
AEC-Q200
AEC-Q200
Size / Dimension
Surface Mount
Surface Mount
Height - Seated (Max)
1210 (3225 Metric), Concave
1210 (3225 Metric), Concave
Thickness (Max)
0.127" L x 0.102" W (3.22mm x 2.58mm)
0.127" L x 0.101" W (3.22mm x 2.58mm)
Grade
0.026" (0.67mm)
0.024" (0.60mm)