☰
MICROASMD005F-2
MICROASMD005F-2
Active
Description:  PTC RESET FUSE 30V 50MA 1210
Manufacturer:  Littelfuse Inc
History Price: $0.57
In Stock: 45760
MICROASMD005F-2 vs MICROASMDCH125F-2
Series
PolySwitch?, microASMD
PolySwitch?, microASMD
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Polymeric
Polymeric
Voltage - Max
30V
12V
Current - Hold (Ih) (Max)
50 mA
1.25 A
Current - Trip (It)
150 mA
3.75 A
Current - Max
10:00:00
40 A
Time to Trip
1.5 s
1 s
Resistance - Initial (Ri) (Min)
3.6 Ohms
30 mOhms
Resistance - Post Trip (R1) (Max)
50 Ohms
300 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
Automotive
Automotive
Mounting Type
AEC-Q200
AEC-Q200
Package / Case
-
-
Size / Dimension
Surface Mount
Surface Mount
Height - Seated (Max)
1210 (3225 Metric), Concave
1210 (3225 Metric), Concave
Thickness (Max)
0.127" L x 0.102" W (3.22mm x 2.58mm)
0.127" L x 0.101" W (3.22mm x 2.58mm)
Lead Spacing
-
-
Grade
0.026" (0.67mm)
0.055" (1.40mm)