☰
MICROASMD050F-2
MICROASMD050F-2
Active
Description:  PTC RESET FUSE 13.2V 500MA 1210
Manufacturer:  Littelfuse Inc
History Price: $0.56
In Stock: 32000
MICROASMD050F-2 vs MICROASMDCH075F-2
Series
PolySwitch?, microASMD
PolySwitch?, microASMD
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Polymeric
Polymeric
Voltage - Max
13.2V
16V
Current - Hold (Ih) (Max)
500 mA
750 mA
Current - Trip (It)
1:00:00
2.25 A
Current - Max
40 A
20 A
Time to Trip
50 ms
100 ms
Resistance - Initial (Ri) (Min)
250 mOhms
100 mOhms
Resistance - Post Trip (R1) (Max)
900 mOhms
680 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
Automotive
Automotive
Mounting Type
AEC-Q200
AEC-Q200
Package / Case
-
-
Size / Dimension
Surface Mount
Surface Mount
Height - Seated (Max)
1210 (3225 Metric), Concave
1210 (3225 Metric), Concave
Thickness (Max)
0.127" L x 0.102" W (3.22mm x 2.58mm)
0.127" L x 0.101" W (3.22mm x 2.58mm)
Lead Spacing
-
-
Grade
0.024" (0.62mm)
0.024" (0.60mm)