☰
MICROASMDCH110F-2
MICROASMDCH110F-2
Active
Description:  PPTC-MINI-PSW
Manufacturer:  Littelfuse Inc
History Price: $1.1
In Stock: 18240
MICROASMDCH110F-2 vs MICROASMDCH075F-2
Series
PolySwitch?, microASMD
PolySwitch?, microASMD
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Polymeric
Polymeric
Voltage - Max
16V
16V
Current - Hold (Ih) (Max)
1.1 A
750 mA
Current - Trip (It)
3.3 A
2.25 A
Current - Max
20 A
20 A
Time to Trip
500 ms
100 ms
Resistance - Initial (Ri) (Min)
60 mOhms
100 mOhms
Resistance - Post Trip (R1) (Max)
500 mOhms
680 mOhms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
Automotive
Automotive
Mounting Type
AEC-Q200
AEC-Q200
Package / Case
-
-
Size / Dimension
Surface Mount
Surface Mount
Height - Seated (Max)
1210 (3225 Metric), Concave
1210 (3225 Metric), Concave
Thickness (Max)
0.127" L x 0.101" W (3.22mm x 2.58mm)
0.127" L x 0.101" W (3.22mm x 2.58mm)
Lead Spacing
-
-
Grade
0.041" (1.05mm)
0.024" (0.60mm)